The LM25066I is a system power management and protection IC compliant with Intel Node Manager 2.0 and 2.5, featuring PMBus communication for real-time monitoring of voltage, current, power, and temperature. It includes a hot-swap controller with programmable current and power limiting, circuit breaker protection, and blackbox telemetry capture. The device is packaged in a 24-lead WQFN measuring 5 mm × 4 mm, with an exposed pad for thermal performance, and operates from -40°C to 125°C. Input voltage range is 2.9 V to 17 V, with current measurement accuracy of ±1% and power measurement accuracy of ±2.0% for the LM25066IA variant.
System Power Management and Protection IC with PMBus 24-WQFN
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | LM25066IPSQE/NOPB |
| Product Name | LM25066I System Power Management and Protection IC with PMBus |
| Package Type | Other; WQFN |