The LM25066IAPSQ/NOPB is an Intel Node Manager 2.0 and 2.5 compliant system power management and protection IC with PMBus, designed for real-time monitoring and protection of electrical operating conditions in server backplanes and base station power distribution systems. It is packaged in a 24-lead WQFN with exposed pad measuring 5 mm by 4 mm and operates over a temperature range of -40°C to 125°C. The device supports an input voltage range of 2.9 V to 17 V, features programmable current limit thresholds of 25 mV or 46 mV, and provides ±1% current measurement accuracy and ±2.0% power measurement accuracy. It includes a high-speed circuit breaker, configurable under- and over-voltage lockouts with hysteresis, and a READ_EIN command for accurate energy accumulation. The IC interfaces via SMBus/I²C with SMBAlert capability and supports temperature monitoring through an external diode.
System Power Management and Protection IC with PMBus 24-WQFN
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | LM25066IAPSQ/NOPB |
| Product Name | LM25066IA System Power Management and Protection IC with PMBus |
| Package Type | Other; WQFN |