Texas Instruments PMIC - PMIC - Display Drivers - LM2485NA LM2485NA

Description
Manufacturer: Texas Instruments Win Source Part Number: 082618-LM2485NA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-DIP Supply Voltage - Operating: 170 V to 230 V Operating Supply Current: 3.1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082618-LM2485NA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-DIP Supply Voltage - Operating: 170 V to 230 V Operating Supply Current: 3.1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2485NA - 082618-LM2485NA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2485NA
082618-LM2485NA
PMIC - PMIC - Display Drivers - LM2485NA 082618-LM2485NA
Manufacturer: Texas Instruments Win Source Part Number: 082618-LM2485NA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-DIP Supply Voltage - Operating: 170 V to 230 V Operating Supply Current: 3.1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082618-LM2485NA
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-DIP
Supply Voltage - Operating: 170 V to 230 V
Operating Supply Current: 3.1mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LM2485NA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2485NA
Display Drivers LM2485NA
Amplifier IC Driver 24-DIP

Amplifier IC Driver 24-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 082618-LM2485NA LM2485NA
Product Name PMIC - PMIC - Display Drivers - LM2485NA Display Drivers
Supply Voltage Other; 170 V ~ 230 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88687013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1900873P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details