Manufacturer: Texas Instruments
Win Source Part Number: 778692-LM2480NA/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 70 V ~ 85 V
Display Type: CRT
Family Name: LM2480
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.1mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LM2415T; LM2407T; LM2413T; LM2480NA;
Introduction Date: October 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 778692-LM2480NA/NOPB | LM2480NA/NOPB |
| Product Name | PMIC - PMIC - Display Drivers - LM2480NA/NOPB | Display Drivers |
| Supply Voltage | Other; 70 V ~ 85 V | Other; 70V ~ 85V |