Texas Instruments PMIC - PMIC - Display Drivers - LM2452TB/NOPB LM2452TB/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1052879-LM2452TB/NOP B Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-247-15 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 22mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1052879-LM2452TB/NOP B Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-247-15 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 22mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2452TB/NOPB - 1052879-LM2452TB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2452TB/NOPB
1052879-LM2452TB/NOPB
PMIC - PMIC - Display Drivers - LM2452TB/NOPB 1052879-LM2452TB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1052879-LM2452TB/NOP B Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-247-15 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 22mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052879-LM2452TB/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-247-15
Supply Voltage - Operating: 100 V to 230 V
Operating Supply Current: 22mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LM2452TB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2452TB/NOPB
Display Drivers LM2452TB/NOPB
CRT Driver TO-247-15

CRT Driver TO-247-15

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1052879-LM2452TB/NOPB LM2452TB/NOPB
Product Name PMIC - PMIC - Display Drivers - LM2452TB/NOPB Display Drivers
Supply Voltage Other; 100 V ~ 230 V Other; 100V ~ 230V
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C863ADM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
Interface - Interface - Telecom - SI32185-A-GMR - 933445-SI32185-A-GMR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-QFN (6x6)
View Details
5 suppliers
Line Interface ICs - 1899681P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details