Texas Instruments PMIC - PMIC - Display Drivers - LM2426TE/NOPB LM2426TE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 082615-LM2426TE/NOPB Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 130 V to 180 V Operating Supply Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082615-LM2426TE/NOPB Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 130 V to 180 V Operating Supply Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2426TE/NOPB - 082615-LM2426TE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2426TE/NOPB
082615-LM2426TE/NOPB
PMIC - PMIC - Display Drivers - LM2426TE/NOPB 082615-LM2426TE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 082615-LM2426TE/NOPB Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 130 V to 180 V Operating Supply Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082615-LM2426TE/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-11
Supply Voltage - Operating: 130 V to 180 V
Operating Supply Current: 28mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - LM2426TE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2426TE/NOPB
Display Drivers LM2426TE/NOPB
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now
Display Drivers - LM2426TE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2426TE/NOPB
Display Drivers LM2426TE/NOPB
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 082615-LM2426TE/NOPB LM2426TE/NOPB
Product Name PMIC - PMIC - Display Drivers - LM2426TE/NOPB Display Drivers
Supply Voltage Other; 130 V ~ 180 V 1.8V; Other; 130V ~ 180V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Line Interface ICs - 1900722P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers