Texas Instruments PMIC - PMIC - Display Drivers - LM2422TE/NOPB LM2422TE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 206308-LM2422TE/NOPB Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206308-LM2422TE/NOPB Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2422TE/NOPB - 206308-LM2422TE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2422TE/NOPB
206308-LM2422TE/NOPB
PMIC - PMIC - Display Drivers - LM2422TE/NOPB 206308-LM2422TE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206308-LM2422TE/NOPB Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206308-LM2422TE/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-11
Supply Voltage - Operating: 100 V to 230 V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LM2422TE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2422TE/NOPB
Display Drivers LM2422TE/NOPB
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now Datasheet
Display Drivers - LM2422TE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2422TE/NOPB
Display Drivers LM2422TE/NOPB
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 206308-LM2422TE/NOPB LM2422TE/NOPB
Product Name PMIC - PMIC - Display Drivers - LM2422TE/NOPB Display Drivers
Supply Voltage Other; 100 V ~ 230 V Other; 100V ~ 230V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3018-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers