Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers LM2408T

Description
Manufacturer: National Semiconductor Win Source Part Number: 1319822-LM2408T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Packaging: Bulk Standard Package: 1 Mounting: Through Hole Current - Supply: 22 mA Display Type: CRT Voltage - Supply: 60V ~ 85V Supplier Device Package: TO-220-11 Temperature Range - Operating: -20°C ~ 100°C Case / Package: TO-220-11 Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 2156-LM2408T,NATNSCL M2408T RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 1319822-LM2408T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Packaging: Bulk Standard Package: 1 Mounting: Through Hole Current - Supply: 22 mA Display Type: CRT Voltage - Supply: 60V ~ 85V Supplier Device Package: TO-220-11 Temperature Range - Operating: -20°C ~ 100°C Case / Package: TO-220-11 Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 2156-LM2408T,NATNSCL M2408T RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1319822-LM2408T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1319822-LM2408T
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1319822-LM2408T
Manufacturer: National Semiconductor Win Source Part Number: 1319822-LM2408T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Packaging: Bulk Standard Package: 1 Mounting: Through Hole Current - Supply: 22 mA Display Type: CRT Voltage - Supply: 60V ~ 85V Supplier Device Package: TO-220-11 Temperature Range - Operating: -20°C ~ 100°C Case / Package: TO-220-11 Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 2156-LM2408T,NATNSCL M2408T RoHS Status: RoHS non-compliant

Manufacturer: National Semiconductor
Win Source Part Number: 1319822-LM2408T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Current - Supply: 22 mA
Display Type: CRT
Voltage - Supply: 60V ~ 85V
Supplier Device Package: TO-220-11
Temperature Range - Operating: -20°C ~ 100°C
Case / Package: TO-220-11 Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: 2156-LM2408T,NATNSCLM2408T
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Display Drivers - LM2408T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2408T
Display Drivers LM2408T
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1319822-LM2408T LM2408T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers
Supply Voltage Other; 60V ~ 85V Other; 60V ~ 85V
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details