Quadruple Operational Amplifier 14-PDIP -25 to 85
General Purpose Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 018692-LM224N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Family Name: LM224
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): LM2902N; LM224WN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
A range of general purpose operational amplifiers from Texas Instruments suitable for a multitude of uses. These devices offer cost-effective performance in non-specialised applications and are available in single, dual and quad configurations. The range includes a large variety of both through hole and SMT packages. Many of the devices in the LM family of op-amps offer low power consumption and are able to operate with single supplies with input common mode voltages that includes ground.
Amplifier Type = Precision
Mounting Type = Through Hole
Package Type = PDIP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 5 - 28 V
Typical Gain Bandwidth Product = 1.2MHz
Typical Dual Supply Voltage = ±12 V, ±15 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 0.5V/µs
A range of general purpose operational amplifiers from Texas Instruments suitable for a multitude of uses. These devices offer cost-effective performance in non-specialised applications and are available in single, dual and quad configurations. The range includes a large variety of both through hole and SMT packages. Many of the devices in the LM family of op-amps offer low power consumption and are able to operate with single supplies with input common mode voltages that includes ground.
Amplifier Type = Precision
Mounting Type = Through Hole
Package Type = PDIP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 5 - 28 V
Typical Gain Bandwidth Product = 1.2MHz
Typical Dual Supply Voltage = ±12 V, ±15 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 0.5V/µs
Delivery on production packaging - Tube. This product is non-returnable.
A range of general purpose operational amplifiers from Texas Instruments suitable for a multitude of uses. These devices offer cost-effective performance in non-specialised applications and are available in single, dual and quad configurations. The range includes a large variety of both through hole and SMT packages. Many of the devices in the LM family of op-amps offer low power consumption and are able to operate with single supplies with input common mode voltages that includes ground.
Amplifier Type = Precision
Mounting Type = Through Hole
Package Type = PDIP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 5 - 28 V
Typical Gain Bandwidth Product = 1.2MHz
Typical Dual Supply Voltage = ±12 V, ±15 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 0.5V/µs
Operational Amplifiers - Op Amps Quad
OP AMP, QUAD IND SPEC, DIP14, 224; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LM224N | 296-7030-5-ND | 018692-LM224N | LM224N | LM224N | LM224N | 5171804 | LM224N | 29AH6213 |
Product Name | LM224 Quadruple Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224N | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Operational Amplifiers - Op Amps | Op Amp, Quad Ind Spec, Dip14, 224; No. Of Amplifiers Texas Instruments | |
Standards | RoHS | RoHS | RoHS | ||||||
Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 3 to 30 volts | 5 to 28 volts | 1.5 to 16 volts | ||||
VOS | 5 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
Quiescent Current (IQ) | 300 microamps | ||||||||
CMRR | 70 dB |