Dual Audio Power Amplifier 14-SOIC 0 to 70
Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
Dual Audio Amp 2W, 70dB Gain, 6-24V, SOIC Product overview: LM1877M-9/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2W, 24V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2W, 24V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1877M-9/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002548-LM1877M-9/NOP
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 6 V to 24 V, ±3 V to 12 V
Alternative Parts (Cross-Reference): LA4450-E; LM1877M-9X NOPB; LM1877MX-9/HAPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STEREO 2W 14SOIC
IC AMP CLASS AB STEREO 2W 14SOIC
Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM1877M-9/NOPB | LM1877M-9/NOPB-ND | 742-LM1877M-9/NOPB | 002548-LM1877M-9/NOPB | LM1877M-9/NOPB | LM1877M-9/NOPB | LM1877M-9/NOPB |
| Product Name | LM1877 Dual Audio Power Amplifier | Audio Amplifiers | Dual 2W 24V SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM1877M-9/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 to 24 volts | 6 to 24 volts | 18 volts | 6 to 24 volts | 12 to 6 volts | 6 to 12 volts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | SOIC | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | Rail/Tube | SOIC; 14-SOIC | 14-SOIC (0.295, 7.50mm Width) | SOIC; 14-SOIC (0.295\", 7.50mm Width) |