3-Terminal Adjustable Negative Regulator 3-TO -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 142753-LM137H/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TO-3
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 66dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Clock & Timing
LM137 Extended Temperature 1.5A Adjustable Output Negative Voltage Regulator / LDO
Linear Voltage Regulators 3-Term Adj Neg Reg
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-3
IC REG LIN NEG ADJ 1.5A TO3
IC REG LIN NEG ADJ 1.5A TO39-3
IC REG LIN NEG ADJ 1.5A TO3
Texas Instruments | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LM137H/NOPB | 142753-LM137H/NOPB | LM137H/NOPB | LM137H/NOPB | LM137H/NOPB-ND | LM137H/NOPB | LM137H/NOPB | LM137H/NOPB |
Product Name | LM137 3-Terminal Adjustable Negative Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM137H/NOPB | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
Output Polarity | Negative | Negative | Negative | Negative | ||||
Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
Package Type | Other; TO | TO-3; Other; TO-3 | Other; TO-CAN-3 | TO-39; Other; TO-205AD, TO-39-3 Metal Can | TO-39; Other; Tube | |||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | Input Overcurrent Protection; Over Current, Over Temperature, Short Circuit | ||||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |