Monolithic Sample and Hold Circuit 14-SOIC -25 to 85
Sample and Hold Amplifier 1 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 002469-LF298M/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Sample and Hold
Current - Input Bias: 5nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
1-CH Sample & Hold Amp, 1MHz BW, SOIC, 15V Dual Supply Product overview: LF298M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF298M/NOPB can be used for catalog matching and distributor lookup.
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
Sample & Hold Amplifiers Monolithic Sample & Hold Circuit
Sample and Hold Amplifier 1 Circuit 14-SOIC
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF298M/NOPB | LF298M/NOPB-ND | 002469-LF298M/NOPB | 687-LF298M/NOPB | LF298M/NOPB | LF298M/NOPB | LF298M/NOPB | LF298M/NOPB | LF298M/NOPB |
| Product Name | LF298 Monolithic Sample and Hold Circuit | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF298M/NOPB | Dual 1MHz 15V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Sample & Hold Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Sample and Hold Amplifiers | ||||||||
| Package Type | SOIC,TO-99 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Rail/Tube | 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||||
| Supply Voltage (VS) | 5 to 18 volts | 5 to 18 volts | 10 volts |