Texas Instruments LF198JAN-SP Monolithic Sample and Hold Circuit JL198SGA

Description
Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
Request a Quote Datasheet
Description
Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LF198JAN-SP Monolithic Sample and Hold Circuit - JL198SGA - Texas Instruments
Dallas, TX, United States
LF198JAN-SP Monolithic Sample and Hold Circuit
JL198SGA
LF198JAN-SP Monolithic Sample and Hold Circuit JL198SGA
Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125

Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125

Buy Now Datasheet
Operational Amplifier IC - 687-JL198SGA - ERSAELECTRONICS PTE. LTD.
Singapore
Operational Amplifier IC
687-JL198SGA
Operational Amplifier IC 687-JL198SGA
Sample and Hold 1-CH 10us 8-Pin TO-99 Tray Product overview: JL198SGA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-JL198SGA can be used for catalog matching and distributor lookup.

Sample and Hold 1-CH 10us 8-Pin TO-99 Tray Product overview: JL198SGA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-JL198SGA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1023792-JL198SGA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1023792-JL198SGA
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1023792-JL198SGA
Win Source Part Number: 1023792-JL198SGA Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Amplifier Package: Bulk Standard Package: 1 Mounting Type: Through Hole Package / Case: TO-99-8 Metal Can Supplier Device Package: TO-99-8 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: TEXNSCJL198SGA,2156- JL198SGA

Win Source Part Number: 1023792-JL198SGA
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Amplifier
Package: Bulk
Standard Package: 1
Mounting Type: Through Hole
Package / Case: TO-99-8 Metal Can
Supplier Device Package: TO-99-8
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: TEXNSCJL198SGA,2156-JL198SGA

Buy Now Datasheet
 - JL198SGA - Rochester Electronics
Newburyport, MA, United States
Sample and Hold Circuit, 1 Func, Sample, BIPolar, MBCY8

Sample and Hold Circuit, 1 Func, Sample, BIPolar, MBCY8

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
JL198SGA
Integrated Circuits (ICs) - Linear - Amplifiers JL198SGA
MONOLITHIC SAMPLE AND HOLD CIRCU

MONOLITHIC SAMPLE AND HOLD CIRCU

Supplier's Site
Special Purpose Amplifiers - JL198SGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
JL198SGA
Special Purpose Amplifiers JL198SGA
Amplifier IC TO-99-8

Amplifier IC TO-99-8

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - JL198SGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
JL198SGA
Instrumentation, OP Amps, Buffer Amps JL198SGA
Sample and Hold Amplifier 1 Circuit No TO-99-8

Sample and Hold Amplifier 1 Circuit No TO-99-8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number JL198SGA 687-JL198SGA 1023792-JL198SGA JL198SGA JL198SGA JL198SGA JL198SGA
Product Name LF198JAN-SP Monolithic Sample and Hold Circuit Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers Instrumentation, OP Amps, Buffer Amps
Device Type Sample and Hold Amplifiers
Package Type TO-99 TO-99-8 TO-99-8 Metal Can TO-CAN-8 TO-99-8 Metal Can TO-99-8 Metal Can
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
Supply Voltage (VS) 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers
LMH6628QML Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501MZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
LT1013AM Dual Precision Operational Amplifier - 5962-8876001PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers