Precision Switched Integrator Transimpedance Amplifier 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 018136-IVC102U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 3 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.75 V to 18 V
Operating Supply Current: 4.1mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): IVC102U/2K5G4; IVC102P; IVC102U/2K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Switched Integrator Amplifier 1 Circuit 14-SOIC
Switched Integrator Amplifier 1 Circuit 14-SOIC
Switched Integrator Amplifier 1 Circuit 14-SOIC
Precision Switched Integrator 2MHz 14-SOIC Analog IC Product overview: IVC102U/2K5 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 2MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-IVC102U/2K5 can be used for catalog matching and distributor lookup.
IC SW INTEG 1 CIRCUIT 14SOIC
Switched Integrator Amplifier 1 Circuit 14-SOIC
IC SW INTEG 1 CIRCUIT 14SOIC
IC SW INTEG 1 CIRCUIT 14SOIC
Transimpedance Amplifiers Prec Swtched Integ Transimpedance
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | IVC102U/2K5 | 018136-IVC102U/2K5 | 296-41281-2-ND | 771-IVC102U/2K5 | IVC102U/2K5 | IVC102U/2K5 | IVC102U/2K5 | IVC102U/2K5 | IVC102U/2K5 |
| Product Name | IVC102 Precision Switched Integrator Transimpedance Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - IVC102U/2K5 | Instrumentation, Op Amps, Buffer Amps | 2MHz SOIC Special Purpose Amplifier Ic | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Transimpedance Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SOIC | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 4.75 to 18 volts | 9.5 volts | 9.5 volts | ||||||
| Source Current (IS) | 4.1 milliamps | 4.1 milliamps | 4.1 milliamps | 4.1 milliamps | |||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts |