Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Isolation Amplifier, 50kHz BW, 1.5kV Isolation, SOIC, 1-Ch Product overview: ISO124U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kHz, 1.5kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50kHz, 1.5kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO124U can be used for catalog matching and distributor lookup.
Isolating amplifier,ISO124U SO16 1500V
Isolating amplifier,ISO124U SO16 1500V
Isolating amplifier,ISO124U SO16 1500V
Manufacturer: Texas Instruments
Win Source Part Number: 085811-ISO124U
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 50kHz
Amplifier Type: Isolation
Slew Rate: 2 V/μs
Voltage - Input Offset: 20mV
Family Name: ISO124
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 5mA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD215AYZ; AD215BY; 277K;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Industrial, Motor Drive & Control, Power Management, Test & Measurement
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC, AMP ISOLATION, SMD, SOIC8, 124; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50mV; Isolation Voltage:1.5kV; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:50kHz; Gain RoHS Compliant: Yes
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifiers Precision Low Cost Isolation Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO124U | 687-ISO124U | 3008259 | 3008259P | 085811-ISO124U | ISO124U-ND | ISO124U | ISO124U | 29AH5995 | ISO124U | ISO124U |
| Product Name | ISO124 Precision Lowest Cost Isolation Amplifier | 50kHz 1.5kV SOIC Operational Amplifier IC | Isolation Amplifiers | Isolation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO124U | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Isolation, Smd, Soic8, 124; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Isolation Amplifiers |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | Isolaltion Amplifiers | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | PDIP,SOIC | Rail/Tube | SOP; Sop | SOP; SOP | SOIC; 8-SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width), 8 Leads" | SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads | Surface Mount | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 4.5 to 18 volts | 4.5 to 18 volts | 9 volts | 9 volts |