Precision Low Cost Isolation Amplifier 16-CDIP SB -55 to 125
ISO121 - 10 V-INPUT PRECISION IS Product overview: ISO121G from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO121G can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1190589-ISO121G
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 60kHz
Supply Current: 4mA
Amplifier Type: Isolation
Slew Rate: 2V/μs
Voltage - Input Offset: 10mV
Current - Output / Channel: 15mA
Family Name: ISO121
Categories: Integrated Circuits
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 40-CDIP , 16 Leads
Alternative Parts (Cross-Reference): AD204JNZ; AD204KNZ; AD206AY ; AD206BY;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ISO121
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 18V
Isolation Amplifier 1 Circuit 16-CDIP
Isolation Amplifier, 1 Func, 3500V Isolation-Min, 60MHz Band Width, BIPolar, CDIP16
Isolation Amplifier, 1 Func, 3500V Isolation-Min, 60MHz Band Width, BIPolar, CDIP16
IC OPAMP ISOLATION 1 CIRC 16CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
Isolation Amplifier 1 Circuit 16-CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
Isolation Amplifiers Prec Lo Cost Iso Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO121G | 687-ISO121G | 1190589-ISO121G | 296-36096-5-ND | ISO121G | ISO121G | ISO121G | ISO121G | ISO121G | ISO121G |
| Product Name | ISO121 Precision Low Cost Isolation Amplifier | 10 V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO121G | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Isolation Amplifiers | |
| Device Type | Isolaltion Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | CDIP SB | Bulk | CDIP; "40-CDIP (0.600"", 15.24mm), 16 Leads" | DIP; CDIP; CDIP16SB | Through Hole | DIP; CDIP; 40-CDIP (0.600\", 15.24mm), 16 Leads | 40-CDIP (0.600, 15.24mm), 16 Leads | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | ||||
| Bandwidth | 0.0600 MHz | 0.0600 MHz | 0.0600 MHz | 0.0600 MHz |