-4 to 80V, ultra-precise current sense amplifier w/ enhanced pwm rejection in space enhanced plastic 8-TSSOP -55 to 125 Product overview: INA240PMPWTPSEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240PMPWTPSEP can be used for catalog matching and distributor lookup.
-4 TO 80V, ULTRA-PRECISE CURRENT
-4 TO 80V, ULTRA-PRECISE CURRENT
Current Sense Amplifier 1 Circuit 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA240PMPWTPSEP | INA240PMPWTPSEP | INA240PMPWTPSEP | INA240PMPWTPSEP |
| Product Name | 80V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to ? volts | 2.7 volts | 2.7 volts | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Slew Rate | 2.00E-6 V/µs | 2 V/µs | 2 V/µs | |
| Package Type | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Active | Active |