Dual Audio Line Receiver IC, 14-SOIC, 18V, 74dB CMRR Product overview: INA2134UA/2K5 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA2134UA/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1045528-INA2134UA/2K
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Sensing & Instrumentation
Audio Audio Differential Line Receiver Channel 14-SOIC
Audio Audio Differential Line Receiver Channel 14-SOIC
Audio Audio Differential Line Receiver Channel 14-SOIC
IC AUDIO DIFF LINE RCVR 14SOIC
Differential Receiver IC Audio 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 771-INA2134UA/2K5 | 1045528-INA2134UA/2K5 | 296-41262-6-ND | INA2134UA/2K5 | INA2134UA/2K5 |
| Product Name | Dual 18V SOIC Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Audio - INA2134UA/2K5 | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Special Purpose |
| Standards and Certifications | RoHS | ||||
| Package Type | Tape and Reel | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage (VS) | 8 to 36 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |