Texas Instruments INA205 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators INA205AIDGSR

Description
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
Request a Quote
Description
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA205AIDGSR is a unidirectional current-shunt monitor designed for high-accuracy current sensing applications. It features a gain of 100 V/V and operates within a common-mode voltage range of -16 V to 80 V. The device includes dual comparators, with one comparator offering latching capability and the other providing an optional delay. It has a bandwidth of 500 kHz and a maximum accuracy of 3.5% over temperature. The INA205AIDGSR operates from a single supply voltage of 2.7 V to 18 V and is specified for an extended temperature range of -40°C to 125°C. It is available in a VSSOP package with 10 pins, making it suitable for various applications, including notebook computers, cell phones, telecom equipment, automotive systems, and power management solutions.

Datasheet Summary
Powered by GS/AI

The INA205AIDGSR is a unidirectional current-shunt monitor designed for high-accuracy current sensing applications. It features a gain of 100 V/V and operates within a common-mode voltage range of -16 V to 80 V. The device includes dual comparators, with one comparator offering latching capability and the other providing an optional delay. It has a bandwidth of 500 kHz and a maximum accuracy of 3.5% over temperature. The INA205AIDGSR operates from a single supply voltage of 2.7 V to 18 V and is specified for an extended temperature range of -40°C to 125°C. It is available in a VSSOP package with 10 pins, making it suitable for various applications, including notebook computers, cell phones, telecom equipment, automotive systems, and power management solutions.

Suppliers

Company
Product
Description
Supplier Links
INA205 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators - INA205AIDGSR - Texas Instruments
Dallas, TX, United States
INA205 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators
INA205AIDGSR
INA205 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators INA205AIDGSR
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125

Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125

Buy Now Datasheet
 - INA205AIDGSR - Rochester Electronics
Newburyport, MA, United States
INA205 80V, Low-/High-side, High-Speed, Voltage Output CSA with Dual Comparators

INA205 80V, Low-/High-side, High-Speed, Voltage Output CSA with Dual Comparators

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Analog Comparators Operational Amplifiers
Product Number INA205AIDGSR INA205AIDGSR
Product Name INA205 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 80 dB
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data