Texas Instruments INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B2DCKR

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199B2DCKR - Texas Instruments
Dallas, TX, United States
INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199B2DCKR
INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B2DCKR
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40119-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40119-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40119-2-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40119-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40119-6-ND
Instrumentation, Op Amps, Buffer Amps 296-40119-6-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40119-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40119-1-ND
Instrumentation, Op Amps, Buffer Amps 296-40119-1-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B2DCKR - 017273-INA199B2DCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B2DCKR
017273-INA199B2DCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B2DCKR 017273-INA199B2DCKR
Manufacturer: Texas Instruments Win Source Part Number: 017273-INA199B2DCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 30kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 017273-INA199B2DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 30kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA199B2DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA199B2DCKR
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA199B2DCKR
SOT-363-6 Current-Sensing Amplifiers ROHS

SOT-363-6 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet
IC OPAMP CURR SENSE 30KHZ SC70-6 - 815-INA199B2DCKR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CURR SENSE 30KHZ SC70-6
815-INA199B2DCKR
IC OPAMP CURR SENSE 30KHZ SC70-6 815-INA199B2DCKR
IC OPAMP CURR SENSE 30KHZ SC70-6

IC OPAMP CURR SENSE 30KHZ SC70-6

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199B2DCKR
Current Sense Amplifiers INA199B2DCKR
Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift

Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number INA199B2DCKR 296-40119-2-ND 017273-INA199B2DCKR INA199B2DCKR 815-INA199B2DCKR INA199B2DCKR
Product Name INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B2DCKR Operational Amplifier/Comparator >> Current-Sensing Amplifiers IC OPAMP CURR SENSE 30KHZ SC70-6 Current Sense Amplifiers
Standards and Certifications RoHS RoHS RoHS
Package Type SC70,UQFN SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70; SC-70-6 SOT SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Source Current (IS) 0.1000 milliamps 0.0650 milliamps
Slew Rate 0.4000 V/µs 0.4000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201M2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details