Texas Instruments INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199A3DCKR

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199A3DCKR - Texas Instruments
Dallas, TX, United States
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199A3DCKR
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199A3DCKR
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27333-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27333-1-ND
Instrumentation, Op Amps, Buffer Amps 296-27333-1-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27333-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27333-2-ND
Instrumentation, Op Amps, Buffer Amps 296-27333-2-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27333-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27333-6-ND
Instrumentation, Op Amps, Buffer Amps 296-27333-6-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A3DCKR - 017272-INA199A3DCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A3DCKR
017272-INA199A3DCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A3DCKR 017272-INA199A3DCKR
Manufacturer: Texas Instruments Win Source Part Number: 017272-INA199A3DCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 14kHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 017272-INA199A3DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA199A3DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA199A3DCKR
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA199A3DCKR
SOT-363-6 Current-Sensing Amplifiers ROHS

SOT-363-6 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199A3DCKR
Current Sense Amplifiers INA199A3DCKR
Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift

Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift

Buy Now Datasheet
Current Sense Amplifier, 14Khz, Sc-70-6; No. Of Amplifiers Texas Instruments - 52AH7137 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 14Khz, Sc-70-6; No. Of Amplifiers Texas Instruments
52AH7137
Current Sense Amplifier, 14Khz, Sc-70-6; No. Of Amplifiers Texas Instruments 52AH7137
CURRENT SENSE AMPLIFIER, 14KHZ, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; SupplyRoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 14KHZ, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; SupplyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number INA199A3DCKR 296-27333-1-ND 017272-INA199A3DCKR INA199A3DCKR INA199A3DCKR 52AH7137
Product Name INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A3DCKR Operational Amplifier/Comparator >> Current-Sensing Amplifiers Current Sense Amplifiers Current Sense Amplifier, 14Khz, Sc-70-6; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Package Type SC70,UQFN SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70; SC-70-6 SOT
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Pins 6
Supply Voltage (VS) 2.7 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
 - CLC446AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
 - 5962-8771002VGA - Rochester Electronics
Texas Instruments
Specs
Package Type CAN8
Life Cycle Stage Obsolete
View Details