Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Current Sense Regulator High/Low-Side SC-70-6
Current Sense Regulator High/Low-Side SC-70-6
Current Sense Regulator High/Low-Side SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 017270-INA199A2DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
SOT-363-6 Current-Sensing Amplifiers ROHS
CURRENT SENSE AMPLIFIER, 30KHZ, SC-70-6;; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Current Sense Amplifiers 26V, Bi-Dir, 0-Drift Curr Shunt Monitor
| Texas Instruments | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA199A2DCKR | 296-27331-2-ND | 017270-INA199A2DCKR | INA199A2DCKR | 29AH5965 | INA199A2DCKR |
| Product Name | INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A2DCKR | Operational Amplifier/Comparator >> Current-Sensing Amplifiers | Current Sense Amplifier, 30Khz, Sc-70-6;; Msl Texas Instruments | Current Sense Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Package Type | SC70,UQFN | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | SOT | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Number of Pins | 6 | |||||
| Supply Voltage (VS) | 2.7 to 26 volts |