The GD65232DWR is a multiple RS-232 driver and receiver integrated circuit in a 20-pin SOIC package measuring 12.8mm by 10.3mm, compliant with TIA/EIA-232-F and ITU V.28 standards, supporting data rates up to 120kbits and operating from -40°C to 85°C.
Multiple RS-232 Drivers and Receivers 20-SOIC -40 to 85
Multiple RS-232 Drivers and Receivers 20-SOIC -40 to 85 Product overview: GD65232DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD65232DWR can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1177073-GD65232DWR
Series: GD
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 5V, ±7.5 V ~ 15 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: GD65232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MAX3185CWP+; MAX3185CWP; MAX3185CWP+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RS-232 Interface IC Multiple RS-232 Driver and Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | GD65232DWR | 710-GD65232DWR | GD65232DWR | 1177073-GD65232DWR | GD65232DWR |
| Product Name | GD65232 Multiple RS-232 Drivers and Receivers | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - GD65232DWR | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Receiver | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 5 # |