Texas Instruments DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement DS90UR916QSQE/NOPB

Description
5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement 60-WQFN -40 to 105
Request a Quote Datasheet
Description
5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement 60-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement - DS90UR916QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement
DS90UR916QSQE/NOPB
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement DS90UR916QSQE/NOPB
5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement 60-WQFN -40 to 105

5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement 60-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-40110-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-40110-2-ND
Serializers, Deserializers 296-40110-2-ND
1.82Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

1.82Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UR916QSQE/NOPB 296-40110-2-ND
Product Name DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement Serializers, Deserializers
Package Type Other; WQFN Other; 60-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV0411 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface - DS92LV0411SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB904QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV2411 5-50MHz 24-Bit Channel Link II Serializer - DS92LV2411SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers