Texas Instruments SN65LVDS151 MuxIt (TM) Serializer-Transmitter SN65LVDS151DAG4

Description
MuxIt (TM) Serializer-Transmitt er 32-TSSOP -40 to 85
Request a Quote Datasheet
Description
MuxIt (TM) Serializer-Transmitt er 32-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS151 MuxIt (TM) Serializer-Transmitter - SN65LVDS151DAG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS151 MuxIt (TM) Serializer-Transmitter
SN65LVDS151DAG4
SN65LVDS151 MuxIt (TM) Serializer-Transmitter SN65LVDS151DAG4
MuxIt (TM) Serializer-Transmitt er 32-TSSOP -40 to 85

MuxIt (TM) Serializer-Transmitter 32-TSSOP -40 to 85

Buy Now Datasheet
Serializers, Deserializers - SN65LVDS151DAG4-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SN65LVDS151DAG4-ND
Serializers, Deserializers SN65LVDS151DAG4-ND
200Mbps Serializer 10 Input 3 Output 32-TSSOP

200Mbps Serializer 10 Input 3 Output 32-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SN65LVDS151DAG4 SN65LVDS151DAG4-ND
Product Name SN65LVDS151 MuxIt (TM) Serializer-Transmitter Serializers, Deserializers
Package Type TSSOP; Other; "32-TSSOP (0.240"", 6.10mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

DS92LX1622 50 MHz DC-Balanced Channel Link III Serializer and Deserializer with Bi-Directional Control Channel - DS92LX1622SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer - DS90C187LF/NOPB - Texas Instruments
Specs
Package Type Other; VQFN-MR
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers
DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer - DS90C187LFE/NOPB - Texas Instruments
Specs
Package Type Other; VQFN-MR
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers
DS90C241 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer - DS90C241IVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers