Texas Instruments DS485 Low-Power RS-485/RS-422 Multipoint Transceiver DS485M/NOPB

Description
Low-Power RS-485/RS-422 Multipoint Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Power RS-485/RS-422 Multipoint Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485M/NOPB - Texas Instruments
Dallas, TX, United States
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver
DS485M/NOPB
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver DS485M/NOPB
Low-Power RS-485/RS-422 Multipoint Transceiver 8-SOIC 0 to 70

Low-Power RS-485/RS-422 Multipoint Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-DS485M/NOPB
5V SOIC Interface Transceiver IC 710-DS485M/NOPB
RS-485/422 Transceiver, 2.5Mbps, 5V, SOIC Product overview: DS485M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS485M/NOPB can be used for catalog matching and distributor lookup.

RS-485/422 Transceiver, 2.5Mbps, 5V, SOIC Product overview: DS485M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS485M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS485M/NOPB - 1169401-DS485M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS485M/NOPB
1169401-DS485M/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS485M/NOPB 1169401-DS485M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169401-DS485M/NOPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169401-DS485M/NOPB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - DS485M/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS485M/NOPB
Drivers, Receivers, Transceivers DS485M/NOPB
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS485M/NOPB 710-DS485M/NOPB 1169401-DS485M/NOPB DS485M/NOPB
Product Name DS485 Low-Power RS-485/RS-422 Multipoint Transceiver 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS485M/NOPB Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-90563012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15MDWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 710-DS8923N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
2 suppliers