The DS26F32MWRQMLV is a quad differential line receiver in a 16-pin CFP package, designed for EIA RS-422 and RS-423 compliance. It operates from a single 4.5V to 5.5V supply, with a differential input voltage range of ±25V and input sensitivity of 200 mV over a common mode range of ±7.0V. TRI-STATE outputs provide 8.0 mA sink capability and fail-safe operation keeps outputs high when inputs are open. The device supports an operating temperature range of -55°C to +125°C and is qualified to MIL-STD-883, Method 5005, with a radiation tolerance of 100 krad(Si).
Quad Differential Line Receivers 16-CFP -55 to 125
IC RECEIVER 0/4 16CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | DS26F32MWRQMLV | DS26F32MWRQMLV |
| Product Name | DS26F32MQML-SP Quad Differential Line Receivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver; Sensor Interface |