The DS14C89AM/NOPB is a quad CMOS receiver designed to translate EIA/TIA-232-E and CCITT V.28 signals to TTL/CMOS logic levels. It is packaged in a 14-pin SOIC and operates over a temperature range of 0°C to 70°C. The device consumes 900 μA of supply current with no load, features on-chip noise filtering, and provides failsafe-high output for open inputs. It meets EIA/TIA-232-E and CCITT V.28 standards and supports a supply voltage of 4.5 V to 5.5 V.
Quad CMOS Receiver 14-SOIC 0 to 70
Quad CMOS Receiver 14-SOIC 0 to 70 Product overview: DS14C89AM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C89AM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 114236-DS14C89AM/NOP
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5V, 12V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC, RS-232 RECEIVER, 5.5V, NSOIC-14; DEV; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
RS-232 Interface IC QUAD CMOS RECEIVER
IC RECEIVER 0/4 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS14C89AM/NOPB | 710-DS14C89AM/NOPB | 114236-DS14C89AM/NOPB | 29AH4087 | DS14C89AM/NOPB | DS14C89AM/NOPB |
| Product Name | DS14C89A Quad CMOS Receiver | Quad SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS14C89AM/NOPB | Ic, Rs-232 Receiver, 5.5V, Nsoic-14; Dev; Msl Texas Instruments | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 4 # | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PDIP,SOIC | SOIC | SOIC; 14-SOIC | SOIC-14 | SOIC; 14-SOIC (0.154", 3.90mm Width) |