Dual Half H-Bridge Motor Driver 16-HTSSOP -40 to 85
Dual Half H-Bridge Motor Driver 16-HTSSOP -40 to 85 Product overview: DRV8816PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8816PWP can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel 16-HTSSOP
IC MOTOR DRIVER 8V-38V 16HTSSOP
IC, MOTOR DRIV, 2.8A, HTSSOP-16; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:38V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 8V-38V 16HTSSOP
Motor Driver DMOS Parallel 16-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8816PWP | 744-DRV8816PWP | 296-39555-5-ND | DRV8816PWP | 28AH2500 | DRV8816PWP | DRV8816PWP |
| Product Name | DRV8816 Dual Half H-Bridge Motor Driver | Dual H-Bridge HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Ic, Motor Driv, 2.8A, Htssop-16; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 190 C (-40 to 374 F) | -40 to 190 C (-40 to 374 F) | |||
| DC Input | 8 to 38 volts | 8 to 38 volts | 8 to 38 volts | ||||
| Peak Current | 2.8 amps | 2.8 amps | |||||
| Motor / System | DC Brushed | Half Bridge | DC Brushed; Brushed DC |