Texas Instruments DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8412DDW

Description
6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 44-HTSSOP -40 to 85
Request a Quote Datasheet
Description
6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 44-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8412DDW - Texas Instruments
Dallas, TX, United States
DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl)
DRV8412DDW
DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8412DDW
6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 44-HTSSOP -40 to 85

6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 44-HTSSOP -40 to 85

Buy Now Datasheet
Dual 50V HTSSOP Motor Driver IC - 746-DRV8412DDW - ERSAELECTRONICS PTE. LTD.
Singapore
Dual 50V HTSSOP Motor Driver IC
746-DRV8412DDW
Dual 50V HTSSOP Motor Driver IC 746-DRV8412DDW
Dual Motor Driver 50V 44-Pin HTSSOP SMT Product overview: DRV8412DDW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 50V, HTSSOP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8412DDW can be used for catalog matching and distributor lookup.

Dual Motor Driver 50V 44-Pin HTSSOP SMT Product overview: DRV8412DDW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 50V, HTSSOP, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8412DDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver ICs - 7385456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
7385456
Motor Driver ICs 7385456
Dual Full Bridge PWM Motor Driver HTSSOP

Dual Full Bridge PWM Motor Driver HTSSOP

Supplier's Site
Motor Driver ICs - 9215276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
9215276
Motor Driver ICs 9215276
Dual Full Bridge PWM Motor Driver HTSSOP

Dual Full Bridge PWM Motor Driver HTSSOP

Supplier's Site
Motor Driver ICs - 7385456P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
7385456P
Motor Driver ICs 7385456P
Dual Full Bridge PWM Motor Driver HTSSOP

Dual Full Bridge PWM Motor Driver HTSSOP

Supplier's Site
Ic Motor Driv, Full Bridge, 6A ,htssop44; Motor Type Texas Instruments - 29AH4061 - Newark, An Avnet Company
Chicago, IL, United States
Ic Motor Driv, Full Bridge, 6A ,htssop44; Motor Type Texas Instruments
29AH4061
Ic Motor Driv, Full Bridge, 6A ,htssop44; Motor Type Texas Instruments 29AH4061
IC MOTOR DRIV, FULL BRIDGE, 6A ,HTSSOP44; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:12A; Output Voltage:5V; Driver Case Style:HTSSOP; No. of Pins:44Pins; Supply Voltage Min:0V; Supply Voltage Max:52.5V; RoHS Compliant: Yes

IC MOTOR DRIV, FULL BRIDGE, 6A ,HTSSOP44; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:12A; Output Voltage:5V; Driver Case Style:HTSSOP; No. of Pins:44Pins; Supply Voltage Min:0V; Supply Voltage Max:52.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Stepper Motor Drives DC Motor Drives DC Motor Drives DC Motor Drives Motor Controllers
Product Number DRV8412DDW 746-DRV8412DDW 7385456 7385456P 29AH4061
Product Name DRV8412 6A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) Dual 50V HTSSOP Motor Driver IC Motor Driver ICs Motor Driver ICs Ic Motor Driv, Full Bridge, 6A ,htssop44; Motor Type Texas Instruments
Configuration PCB Mount PCB Mount; Other; Surface mount PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
DC Input 0 to 52 volts 0 to 52 volts
Peak Current 6 amps
Product MCU MCU
Unlock Full Specs
to access all available technical data

Similar Products

DRV8301 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl w/ SPI) - DRV8301DCA - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
DRV8841 2.5A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8841PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
8 suppliers
DRV8843 2.5A Dual Brushed or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8843PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
DRV8818 2.5A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) - DRV8818PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 35 volts
View Details
7 suppliers