Texas Instruments DRV3201-Q1 3 Phase Motor Driver-IC for Automotive Safety Applications DRV3201QPAPQ1

Description
3 Phase Motor Driver-IC for Automotive Safety Applications 64-HTQFP -40 to 125
Request a Quote Datasheet
Description
3 Phase Motor Driver-IC for Automotive Safety Applications 64-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV3201-Q1 3 Phase Motor Driver-IC for Automotive Safety Applications - DRV3201QPAPQ1 - Texas Instruments
Dallas, TX, United States
DRV3201-Q1 3 Phase Motor Driver-IC for Automotive Safety Applications
DRV3201QPAPQ1
DRV3201-Q1 3 Phase Motor Driver-IC for Automotive Safety Applications DRV3201QPAPQ1
3 Phase Motor Driver-IC for Automotive Safety Applications 64-HTQFP -40 to 125

3 Phase Motor Driver-IC for Automotive Safety Applications 64-HTQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive Motor Driver IC
744-DRV3201QPAPQ1
Automotive Motor Driver IC 744-DRV3201QPAPQ1
Automotive 12-V battery 3-phase gate driver with current shunt amplifiers & enhanced protection 64-HTQFP -40 to 125 Product overview: DRV3201QPAPQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3201QPAPQ1 can be used for catalog matching and distributor lookup.

Automotive 12-V battery 3-phase gate driver with current shunt amplifiers & enhanced protection 64-HTQFP -40 to 125 Product overview: DRV3201QPAPQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3201QPAPQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV3201QPAPQ1 - 869295-DRV3201QPAPQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV3201QPAPQ1
869295-DRV3201QPAPQ1
PMIC - PMIC - Motor Drivers, Controllers - DRV3201QPAPQ1 869295-DRV3201QPAPQ1
Manufacturer: Texas Instruments Win Source Part Number: 869295-DRV3201QPAPQ1 Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C (TA) Features: - Motor Driver Power MOSFET SPI 64-HTQFP (10x10) Package: 64-PowerTQFP Package: Tray Mounting: Surface Mount Family Name: DRV3201 Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44144, 296-44144-5, 296-44144-5-ND, DRV3201QPAPQ1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 869295-DRV3201QPAPQ1
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Motor Driver Power MOSFET SPI 64-HTQFP (10x10)
Package: 64-PowerTQFP
Package: Tray
Mounting: Surface Mount
Family Name: DRV3201
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44144, 296-44144-5, 296-44144-5-ND, DRV3201QPAPQ1-ND

Buy Now Datasheet
Motor Drivers, Controllers - 296-44144-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-44144-ND
Motor Drivers, Controllers 296-44144-ND
Motor Driver Power MOSFET SPI 64-HTQFP (10x10)

Motor Driver Power MOSFET SPI 64-HTQFP (10x10)

Buy Now Datasheet
Motor Drivers, Controllers - DRV3201QPAPQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV3201QPAPQ1
Motor Drivers, Controllers DRV3201QPAPQ1
Motor Driver Power MOSFET SPI 64-HTQFP (10x10)

Motor Driver Power MOSFET SPI 64-HTQFP (10x10)

Buy Now
PMIC - Motor Drivers, Controllers - DRV3201QPAPQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV3201QPAPQ1
PMIC - Motor Drivers, Controllers DRV3201QPAPQ1
IC MOTOR DRVR 4.75V-30V 64HTQFP

IC MOTOR DRVR 4.75V-30V 64HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV3201QPAPQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV3201QPAPQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV3201QPAPQ1
IC MOTOR DRVR 4.75V-30V 64HTQFP

IC MOTOR DRVR 4.75V-30V 64HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number DRV3201QPAPQ1 744-DRV3201QPAPQ1 869295-DRV3201QPAPQ1 296-44144-ND DRV3201QPAPQ1 DRV3201QPAPQ1 DRV3201QPAPQ1
Product Name DRV3201-Q1 3 Phase Motor Driver-IC for Automotive Safety Applications Automotive Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - DRV3201QPAPQ1 Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; 64-PowerTQFP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Input 5 to 38 volts 30 volts 5 to 30 volts
PC-Based Bus SPI
Unlock Full Specs
to access all available technical data

Similar Products

DRV8828 3A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) - DRV8828PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
6 suppliers
DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801RTYT - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
DRV10963 5-V, 3-Phase Sensorless BLDC Motor Driver - DRV10963DSNR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 6 volts
View Details
7 suppliers
DRV8830 1A Low Voltage Brushed DC Motor Driver with Speed Regulation (I2C Ctrl) - DRV8830DGQ - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 7 volts
View Details
6 suppliers