Texas Instruments Display Drivers DLPC900AZPC

Description
Driver
Request a Quote
Description
Driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLPC900AZPC is a digital controller designed for advanced light control, compatible with various DLP digital micromirror devices (DMDs) including DLP6500, DLP9000, DLP500YX, and DLP670S. It supports high-speed pattern rates, achieving up to 16129 Hz in 1-bit pre-stored pattern mode and up to 2016 Hz in 8-bit mode with illumination modulation. The controller features 128 megabytes of internal DRAM and can utilize an additional 128 megabytes of external flash memory, allowing for storage of numerous patterns depending on compression. The DLPC900AZPC facilitates easy synchronization with cameras and sensors through configurable input and output triggers, and it offers fully programmable GPIO and PWM signals. It supports multiple control interfaces, including a USB 1.1 slave port and three I²C ports. The device is suitable for a range of applications such as 3D machine vision, optical inspection, 3D printing, and intelligent lighting solutions. The package type is BGA with a body size of 27.00 mm x 27.00 mm, and it operates within a temperature range of 0 to 55 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The DLPC900AZPC is a digital controller designed for advanced light control, compatible with various DLP digital micromirror devices (DMDs) including DLP6500, DLP9000, DLP500YX, and DLP670S. It supports high-speed pattern rates, achieving up to 16129 Hz in 1-bit pre-stored pattern mode and up to 2016 Hz in 8-bit mode with illumination modulation. The controller features 128 megabytes of internal DRAM and can utilize an additional 128 megabytes of external flash memory, allowing for storage of numerous patterns depending on compression. The DLPC900AZPC facilitates easy synchronization with cameras and sensors through configurable input and output triggers, and it offers fully programmable GPIO and PWM signals. It supports multiple control interfaces, including a USB 1.1 slave port and three I²C ports. The device is suitable for a range of applications such as 3D machine vision, optical inspection, 3D printing, and intelligent lighting solutions. The package type is BGA with a body size of 27.00 mm x 27.00 mm, and it operates within a temperature range of 0 to 55 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-DLPC900AZPC-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-DLPC900AZPC-ND
Display Drivers 296-DLPC900AZPC-ND
Driver

Driver

Buy Now Datasheet
Display Drivers - DLPC900AZPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC900AZPC
Display Drivers DLPC900AZPC
Driver

Driver

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 296-DLPC900AZPC-ND DLPC900AZPC
Product Name Display Drivers Display Drivers
Technology SPI; I2C
Supply Voltage Other; 1.09V ~ 1.2V, 1.1V ~ 1.2V, 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature 0 to 55 C (32 to 131 F)
Package Type BGA; 516-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1697472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sop
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
 - 100371SC - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details