Texas Instruments PMIC - PMIC - Display Drivers - DLPC3435ZEZ DLPC3435ZEZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1033481-DLPC3435ZEZ Packaging: Tray Mounting: SMD (SMT) Display Type: DLP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 201-DLP (13x13) Supply Voltage - Operating: 1.1V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1033481-DLPC3435ZEZ Packaging: Tray Mounting: SMD (SMT) Display Type: DLP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 201-DLP (13x13) Supply Voltage - Operating: 1.1V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - DLPC3435ZEZ - 1033481-DLPC3435ZEZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - DLPC3435ZEZ
1033481-DLPC3435ZEZ
PMIC - PMIC - Display Drivers - DLPC3435ZEZ 1033481-DLPC3435ZEZ
Manufacturer: Texas Instruments Win Source Part Number: 1033481-DLPC3435ZEZ Packaging: Tray Mounting: SMD (SMT) Display Type: DLP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 201-DLP (13x13) Supply Voltage - Operating: 1.1V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1033481-DLPC3435ZEZ
Packaging: Tray
Mounting: SMD (SMT)
Display Type: DLP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 201-DLP (13x13)
Supply Voltage - Operating: 1.1V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - DLPC3435ZEZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3435ZEZ
Display Drivers DLPC3435ZEZ
DLP Driver 201-DLP (13x13)

DLP Driver 201-DLP (13x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1033481-DLPC3435ZEZ DLPC3435ZEZ
Product Name PMIC - PMIC - Display Drivers - DLPC3435ZEZ Display Drivers
Supply Voltage Other; 1.1V Other; 1.1V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 201-DLP (13x13) BGA; 201-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8913ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
 - 74ABT162244DL,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
RF Front End (LNA + PA) - 863-1828-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
3 suppliers