Texas Instruments DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters DCR010503U

Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503U - Texas Instruments
Dallas, TX, United States
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters
DCR010503U
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters DCR010503U
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 1W 3.3V 300mA DC-DC Converter IC - 132-DCR010503U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 3.3V 300mA DC-DC Converter IC
132-DCR010503U
Isolated 1W 3.3V 300mA DC-DC Converter IC 132-DCR010503U
1W Isolated DC/DC Converter, 3.3V, 300mA, SOP, 1kV Isolation Product overview: DCR010503U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3.3V, 300mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR010503U can be used for catalog matching and distributor lookup.

1W Isolated DC/DC Converter, 3.3V, 300mA, SOP, 1kV Isolation Product overview: DCR010503U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3.3V, 300mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR010503U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR010503U 132-DCR010503U
Product Name DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 3.3V 300mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts 3.3 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP022405D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022405DU - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
LMZ22008 8A SIMPLE SWITCHER? Power Module with 20V Maximum Input Voltage and Current Sharing - LMZ22008TZE/NOPB - Texas Instruments
Specs
Package Type Other; PFM
Features Current Sharing,EMI Tested,Enable,Frequency Synchronization,Tracking
Output Voltage 0.8000 to 6 volts
View Details
3 suppliers
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBPE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers