Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - D5556G D5556G

Description
Manufacturer: Texas Instruments Win Source Part Number: 250136-D5556G Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 250136-D5556G Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - D5556G - 250136-D5556G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - D5556G
250136-D5556G
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - D5556G 250136-D5556G
Manufacturer: Texas Instruments Win Source Part Number: 250136-D5556G Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 250136-D5556G
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Clock and Timing IC - 689-D5556G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
689-D5556G
Clock and Timing IC 689-D5556G
Product overview: D5556G from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-D5556G can be used for catalog matching and distributor lookup.

Product overview: D5556G from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-D5556G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 250136-D5556G 689-D5556G
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - D5556G Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - HEF4541BT,653-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
2 suppliers
TLC552 Dual LinCMOS(TM) Timer - TLC552CD - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 18 volts
Frequency 2.8 MHz
View Details
4 suppliers
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - D82C284-8 - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS; I2C
Package Type DIP
View Details
5 suppliers