Texas Instruments PMIC - PMIC - Display Drivers - COP472N-3/NOPB COP472N-3/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 118060-COP472N-3/NOP B Packaging: Tube/Rail Mounting: Through Hole Configuration: 36 Segment Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-DIP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 118060-COP472N-3/NOP B Packaging: Tube/Rail Mounting: Through Hole Configuration: 36 Segment Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-DIP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - COP472N-3/NOPB - 118060-COP472N-3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - COP472N-3/NOPB
118060-COP472N-3/NOPB
PMIC - PMIC - Display Drivers - COP472N-3/NOPB 118060-COP472N-3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 118060-COP472N-3/NOP B Packaging: Tube/Rail Mounting: Through Hole Configuration: 36 Segment Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-DIP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118060-COP472N-3/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 36 Segment
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-DIP
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 250μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - COP472N-3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
COP472N-3/NOPB
Display Drivers COP472N-3/NOPB
LCD Driver 20-PDIP

LCD Driver 20-PDIP

Buy Now
Display Drivers - COP472N-3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
COP472N-3/NOPB
Display Drivers COP472N-3/NOPB
LCD Driver 20-DIP

LCD Driver 20-DIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 118060-COP472N-3/NOPB COP472N-3/NOPB
Product Name PMIC - PMIC - Display Drivers - COP472N-3/NOPB Display Drivers
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 20-DIP DIP; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4918B-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Line Interface ICs - 1907229P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface Transceiver IC - 710-CY7B933-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details