High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SOIC -55 to 125
Monostable Multivibrator 23ns 16-SOIC
IC MULTIVIBRATOR 23NS 16SOIC
IC, 74HCT CMOS, SMD, 74HCT4538; Logic Family / Base Number:74HCT4538; Multivibrator Type:Retriggerable Monostable; Output Current:4mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
IC MULTIVIBRATOR 23NS 16SOIC
IC MULTIVIBRATOR 23NS 16SOIC
Monostable Multivibrator 23 ns 16-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD74HCT4538M | 296-9286-5-ND | CD74HCT4538M | 53AH6774 | CD74HCT4538M | CD74HCT4538M | CD74HCT4538M |
| Product Name | CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Ic, 74Hct Cmos, Smd, 74Hct4538; Logic Family / Base Number Texas Instruments | Multivibrators | Logic - Multivibrators | Multivibrators |
| Type | Retriggerable | Non-Retriggerable | |||||
| Supply Voltage | 5V; 4.5 | 5.5V | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HCT | ||||||
| Propagation Delay | 69 ns | 23 ns |