Dual retriggerable monostable multivibrators with resets in a 16-lead TSSOP package, operating over a temperature range of -55°C to 125°C. The device supports HC-type operation from 2V to 6V, features Schmitt trigger inputs, and provides buffered Q and Q outputs. External timing is controlled by one resistor and one capacitor, with a typical pulse width calculation of tW = 0.45 × RX × CX at 5V. The output can be overridden by a low level on the reset pin, and both leading and trailing edge triggering are supported. Fanout is specified as 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The package has a thermal impedance of 108°C/W.
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Monostable Multivibrator 25ns 16-TSSOP
Monostable Multivibrator 25 ns 16-TSSOP
IC MULTIVIBRATOR 25NS 16TSSOP
IC MULTIVIBRATOR 25NS 16TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD74HC123PWRE4 | CD74HC123PWRE4-ND | CD74HC123PWRE4 | CD74HC123PWRE4 | CD74HC123PWRE4 |
| Product Name | CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset | Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Logic - Multivibrators |
| Type | Retriggerable | Non-Retriggerable | |||
| Supply Voltage | 3.3V; 5V; 2 | 2 V ~ 6 V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Logic Family | HC |