Texas Instruments CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder CD74HC42E

Description
High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder - CD74HC42E - Texas Instruments
Dallas, TX, United States
CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder
CD74HC42E
CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder CD74HC42E
High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder 16-PDIP -55 to 125

High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder 16-PDIP -55 to 125

Buy Now Datasheet
Logic, Bcd-To-Decimal Decoder, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8699 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Bcd-To-Decimal Decoder, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8699
Logic, Bcd-To-Decimal Decoder, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8699
LOGIC, BCD-TO-DECIMAL DECODER, 16DIP; Logic Family / Base Number:74HC42; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

LOGIC, BCD-TO-DECIMAL DECODER, 16DIP; Logic Family / Base Number:74HC42; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC42E 36AJ8699
Product Name CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder Logic, Bcd-To-Decimal Decoder, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder Decoder
Input Lines 4
Output Lines 10 10; Other; 10Outputs
Supply Voltage 2 6V
Package Type PDIP,SOIC DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC139 Dual 2-to-4 Line Decoder/Demultiplexers - CD54AC139F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.5V; 5.5
Package Type CDIP
View Details
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BE - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
5 suppliers
SN54HCT138 3-Line To 8-Line Decoders/Demultiplexers - SN54HCT138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details