High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-PDIP -55 to 125
Texas Instruments | |
---|---|
Product Category | Logic Counters |
Product Number | CD74HC4024EE4 |
Product Name | CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter |
Supply Voltage | 3.3V; 5V; 6 |
Package Type | PDIP,SO,SOIC,TSSOP |
Logic Family | HC |
Number of Stages (Bits) | 7 bits |