Dual 2-to-4 line decoder/demultiplexe
High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplex
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Reel. This product is non-returnable.
IC DECODER/DEMUX 1X2:4 16SOIC
| Texas Instruments | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | CD74HC139M96 | 6627014 | CD74HC139M96 |
| Product Name | CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers | Signal Switches, Multiplexers, Decoders | |
| Function | Decoder/Demultiplexer | Decoder; Demultiplexer; Decoder/Demultiplexer | Decoder |
| Input Lines | 2 | 1 | 2 |
| Output Lines | 4 | 4 | |
| Supply Voltage | 2 | 2V ~ 6V | |
| Package Type | PDIP,SOIC | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) |