Texas Instruments CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers CD74ACT138M

Description
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125
Request a Quote Datasheet
Description
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74ACT138M - Texas Instruments
Dallas, TX, United States
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers
CD74ACT138M
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers CD74ACT138M
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-SOIC -55 to 125

3-Line to 8-Line Inverting Decoders/Demultiplexers 16-SOIC -55 to 125

Buy Now Datasheet
 - 833428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Decoder/demultiplexe r,CD74ACT138M SOIC16 - Standard Logic - Decoders & Demultiplexers

Decoder/demultiplexer,CD74ACT138M SOIC16 - Standard Logic - Decoders & Demultiplexers

Supplier's Site
 - 833428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Decoder/demultiplexe r,CD74ACT138M SOIC16 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable.

Decoder/demultiplexer,CD74ACT138M SOIC16 - Standard Logic - Decoders & Demultiplexers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Decoder/demultiplexe r,CD74ACT138M SOIC16 - Standard Logic - Decoders & Demultiplexers

Decoder/demultiplexer,CD74ACT138M SOIC16 - Standard Logic - Decoders & Demultiplexers

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74ACT138M - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74ACT138M
Signal Switches, Multiplexers, Decoders CD74ACT138M
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet
74Act Cmos, Smd, 74Act138, Soic16; Logic Family / Base Number Texas Instruments - 26AJ5437 - Newark, An Avnet Company
Chicago, IL, United States
74Act Cmos, Smd, 74Act138, Soic16; Logic Family / Base Number Texas Instruments
26AJ5437
74Act Cmos, Smd, 74Act138, Soic16; Logic Family / Base Number Texas Instruments 26AJ5437
74ACT CMOS, SMD, 74ACT138, SOIC16; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

74ACT CMOS, SMD, 74ACT138, SOIC16; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74ACT138M 833428 CD74ACT138M 26AJ5437
Product Name CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers Signal Switches, Multiplexers, Decoders 74Act Cmos, Smd, 74Act138, Soic16; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 4.5 4.5V ~ 5.5V 5.5V
Package Type PDIP,SOIC SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LM567C Tone Decoder - LM567CM/NOPB - Texas Instruments
Specs
Function Decoder
Package Type PDIP,SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BF3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M96E4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
2 suppliers
 - 10561DM - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; CDIP16
Logic Family ECL
View Details