Texas Instruments CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer CD74AC139M

Description
Dual 2-to-4 Line Decoder/Demultiplexe r 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Dual 2-to-4 Line Decoder/Demultiplexe r 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74AC139M - Texas Instruments
Dallas, TX, United States
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer
CD74AC139M
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer CD74AC139M
Dual 2-to-4 Line Decoder/Demultiplexe r 16-SOIC -55 to 125

Dual 2-to-4 Line Decoder/Demultiplexer 16-SOIC -55 to 125

Buy Now Datasheet
Logic, Dual 2-4 Decoder/demux, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8584 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 2-4 Decoder/demux, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8584
Logic, Dual 2-4 Decoder/demux, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8584
LOGIC, DUAL 2-4 DECODER/DEMUX, 16SOIC; Logic Family / Base Number:74AC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

LOGIC, DUAL 2-4 DECODER/DEMUX, 16SOIC; Logic Family / Base Number:74AC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74AC139M 36AJ8584
Product Name CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer Logic, Dual 2-4 Decoder/demux, 16Soic; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder
Input Lines 2
Output Lines 4 4; Other; 4Outputs
Supply Voltage 1.5V; 5.5 5.5V
Package Type PDIP,SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BE - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
3 suppliers
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - SN54ALS138AJ - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
SN54LVC138A 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511M - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
3 suppliers