CD4051BNSR -- IC MUX/DEMUX 8X1 16SO
Texas Instruments
IC MUX/DEMUX 8X1 16SO
CD4051BNSR
Description
IC MUX/DEMUX 8X1 16SO
Description
IC MUX/DEMUX 8X1 16SO
Technical Specifications
|
Product Category
|
Logic Decoders and Demultiplexers |
|
Product Number
|
815-CD4051BNSR |
|
Product Name
|
IC MUX/DEMUX 8X1 16SO |
|
Function
|
Decoder/Demultiplexer
|
|
Supply Voltage
|
1.8V; 5V; 5V
|
|
Package Type
|
SOIC; 16-SOIC (0.209, 5.30mm Width)
|
|
Logic Family
|
CMOS; CMOS
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Decoder/Demultiplexer
Input Lines
1
Output Lines
4
View Details
2 suppliers
Supply Voltage
+11.0
Features
ESD Protection
Package Type
SOT762-1 SOT762-1
View Details