Texas Instruments CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer CD74AC139E

Description
Dual 2-to-4 Line Decoder/Demultiplexe r 16-PDIP -55 to 125
Request a Quote Datasheet
Description
Dual 2-to-4 Line Decoder/Demultiplexe r 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74AC139E - Texas Instruments
Dallas, TX, United States
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer
CD74AC139E
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer CD74AC139E
Dual 2-to-4 Line Decoder/Demultiplexe r 16-PDIP -55 to 125

Dual 2-to-4 Line Decoder/Demultiplexer 16-PDIP -55 to 125

Buy Now Datasheet
Logic, Dual 2-4 Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8583 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 2-4 Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8583
Logic, Dual 2-4 Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8583
LOGIC, DUAL 2-4 DECODER/DEMUX, 16DIP; Logic Family / Base Number:74AC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

LOGIC, DUAL 2-4 DECODER/DEMUX, 16DIP; Logic Family / Base Number:74AC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74AC139E 36AJ8583
Product Name CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer Logic, Dual 2-4 Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder
Input Lines 2
Output Lines 4 4; Other; 4Outputs
Supply Voltage 1.5V; 5.5 5.5V
Package Type PDIP,SOIC DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
5 suppliers
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139M96E4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
3 suppliers
 - 93L21PC - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details