Texas Instruments CD4585B 4-Bit Magnitude Comparators CD4585BPWE4

Description
4-Bit Magnitude Comparators 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparators 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4585B 4-Bit Magnitude Comparators - CD4585BPWE4 - Texas Instruments
Dallas, TX, United States
CD4585B 4-Bit Magnitude Comparators
CD4585BPWE4
CD4585B 4-Bit Magnitude Comparators CD4585BPWE4
4-Bit Magnitude Comparators 16-TSSOP -55 to 125

4-Bit Magnitude Comparators 16-TSSOP -55 to 125

Buy Now Datasheet
Comparators - CD4585BPWE4-ND - DigiKey
Thief River Falls, MN, United States
Comparators
CD4585BPWE4-ND
Comparators CD4585BPWE4-ND
Magnitude Comparator Bit Active High Output AB 16-TSSOP

Magnitude Comparator Bit Active High Output AB 16-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD4585BPWE4
Integrated Circuits (ICs) - Logic - Comparators CD4585BPWE4
IC COMPARATOR MAG 4BIT 16TSSOP

IC COMPARATOR MAG 4BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number CD4585BPWE4 CD4585BPWE4-ND CD4585BPWE4
Product Name CD4585B 4-Bit Magnitude Comparators Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude
Supply Voltage 3V; Other; 10 3V ~ 18V 1.8V; Other
Package Type Other; CMOS TSSOP
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-8857801SA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85PWR - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers