Texas Instruments CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select CD4555BM

Description
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs High on Select 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs High on Select 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BM - Texas Instruments
Dallas, TX, United States
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select
CD4555BM
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select CD4555BM
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs High on Select 16-SOIC -55 to 125

CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select 16-SOIC -55 to 125

Buy Now Datasheet
 - 8072407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = CMOS
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site
Logic, Dual 1Of4 Decdr/demux, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8569 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 1Of4 Decdr/demux, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8569
Logic, Dual 1Of4 Decdr/demux, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8569
LOGIC, DUAL 1OF4 DECDR/DEMUX, 16SOIC; Logic Family / Base Number:CD4555; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 1OF4 DECDR/DEMUX, 16SOIC; Logic Family / Base Number:CD4555; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4555BM 8072407 36AJ8569
Product Name CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select Logic, Dual 1Of4 Decdr/demux, 16Soic; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 1 1
Output Lines 4 4 4; Other; 4Outputs
Supply Voltage 3V; 18 18V
Package Type PDIP,SO,SOIC,TSSOP SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BF3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74ACT138ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54LVC138A-SP 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601V2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details