Texas Instruments CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select CD4555BE

Description
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs High on Select 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs High on Select 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BE - Texas Instruments
Dallas, TX, United States
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select
CD4555BE
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select CD4555BE
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs High on Select 16-PDIP -55 to 125

CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select 16-PDIP -55 to 125

Buy Now Datasheet
 - CD4555BE - Rochester Electronics
Newburyport, MA, United States
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs High on Select

CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select

Supplier's Site Datasheet
Logic, Decoder/demux Dual, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8568 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Decoder/demux Dual, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8568
Logic, Decoder/demux Dual, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8568
LOGIC, DECODER/DEMUX DUAL, 16DIP; Logic Family / Base Number:CD4555; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

LOGIC, DECODER/DEMUX DUAL, 16DIP; Logic Family / Base Number:CD4555; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4555BE CD4555BE 36AJ8568
Product Name CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select Logic, Decoder/demux Dual, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer Decoder
Input Lines 1
Output Lines 4 4; Other; 4Outputs
Supply Voltage 3V; 18 18V
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; PDIP16 DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54LS139AJ - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238PWR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
SN54HC42 4-Line To 10-Line Decoders  BCD To Decimal - 5962-86821012A - Texas Instruments
Specs
Function Decoder
Supply Voltage 2
Package Type CDIP,LCCC
View Details