Texas Instruments CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers CD4511BEE4

Description
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BEE4 - Texas Instruments
Dallas, TX, United States
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers
CD4511BEE4
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers CD4511BEE4
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125

CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125

Buy Now Datasheet
 - 6629698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Driver s, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000 Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Height = 4.57mm

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs.
Logic Family = 4000
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Height = 4.57mm

Supplier's Site
 - 6629698P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Driver s, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000 Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Height = 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs.
Logic Family = 4000
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Height = 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 9222903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Driver s, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000 Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Height = 4.57mm

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs.
Logic Family = 4000
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Height = 4.57mm

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4511BEE4 6629698
Product Name CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers
Function Decoder Decoder
Input Lines 4
Output Lines 7-Segment
Supply Voltage 3V; 18
Package Type CDIP,PDIP,SO,TSSOP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - JD54F138SEA - Rochester Electronics
Texas Instruments
Specs
Function Decoder; Demultiplexer
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BM - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
IC MUX/DEMUX 4CH TYPE C2 28WQFN - 815-HD3SS460RHRT - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage -3.3V; 3V; 3.3V
Package Type 28-WFQFN Exposed Pad
View Details
CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select - CD4514BEE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 16
View Details