Texas Instruments CD4098B CMOS Dual Monostable Multivibrator CD4098BM

Description
CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4098B CMOS Dual Monostable Multivibrator - CD4098BM - Texas Instruments
Dallas, TX, United States
CD4098B CMOS Dual Monostable Multivibrator
CD4098BM
CD4098B CMOS Dual Monostable Multivibrator CD4098BM
CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125

CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125

Buy Now Datasheet
 - CD4098BM - Rochester Electronics
Newburyport, MA, United States
CD4098B CMOS Dual Monostable Multivibrator

CD4098B CMOS Dual Monostable Multivibrator

Supplier's Site Datasheet
Logic - Logic - Multivibrators - CD4098BM - 1159796-CD4098BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4098BM
1159796-CD4098BM
Logic - Logic - Multivibrators - CD4098BM 1159796-CD4098BM
Manufacturer: Texas Instruments Win Source Part Number: 1159796-CD4098BM Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 2 Propagation Delay: 100ns Family Name: CD4098 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HCF4098M013TR; HCF4098BM1; HCF4098BC1; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159796-CD4098BM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 2
Propagation Delay: 100ns
Family Name: CD4098
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HCF4098M013TR; HCF4098BM1; HCF4098BC1;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 296-16736-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-16736-5-ND
Multivibrators 296-16736-5-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - CD4098BM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4098BM
Logic - Multivibrators CD4098BM
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD4098BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4098BM
Multivibrators CD4098BM
Monostable Multivibrator 100 ns 16-SOIC

Monostable Multivibrator 100 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD4098BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4098BM
Integrated Circuits (ICs) - Logic - Multivibrators CD4098BM
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site
Logic, Dual Mono Multvib, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8551 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Mono Multvib, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8551
Logic, Dual Mono Multvib, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8551
LOGIC, DUAL MONO MULTVIB, 16SOIC; Logic Family / Base Number:CD4098; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

LOGIC, DUAL MONO MULTVIB, 16SOIC; Logic Family / Base Number:CD4098; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4098BM CD4098BM 1159796-CD4098BM 296-16736-5-ND CD4098BM CD4098BM CD4098BM 36AJ8551
Product Name CD4098B CMOS Dual Monostable Multivibrator Logic - Logic - Multivibrators - CD4098BM Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic, Dual Mono Multvib, 16Soic; Logic Family / Base Number Texas Instruments
Supply Voltage 3V; 10 3 V ~ 18 V 1.8V; 3 V ~ 18 V 18V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; SOIC16 SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC Other; SOIC
Logic Family CD4000 CMOS
Propagation Delay 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121DE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
5 suppliers
SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121DRE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details